CMC 17UH 4.8A 2LN 1700 OHMS SMD
CMC 17UH 4.8A 2LN 1700 OHMS SMD
CMC 17UH 4.8A 2LN 1700 OHMS SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF1206A-172YDKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |