Bourns, Inc. 0.35A Inductor and Choke SRF1306-102Y

Description
LINE FILTER 50VDC 0.35A Product overview: SRF1306-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-102Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 50VDC 0.35A Product overview: SRF1306-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-102Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.35A Inductor and Choke - 839-SRF1306-102Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.35A Inductor and Choke
839-SRF1306-102Y
0.35A Inductor and Choke 839-SRF1306-102Y
LINE FILTER 50VDC 0.35A Product overview: SRF1306-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-102Y can be used for catalog matching and distributor lookup.

LINE FILTER 50VDC 0.35A Product overview: SRF1306-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-102Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 118-SRF1306-102YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-102YTR-ND
Common Mode Chokes 118-SRF1306-102YTR-ND
DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-102YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-102YCT-ND
Common Mode Chokes 118-SRF1306-102YCT-ND
DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-102YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-102YDKR-ND
Common Mode Chokes 118-SRF1306-102YDKR-ND
DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF1306-102Y 118-SRF1306-102YTR-ND
Product Name 0.35A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 2200 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details