Bourns, Inc. Fixed Inductors SRN2010TA-180M

Description
18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2010TA-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-180MCT-ND
Fixed Inductors SRN2010TA-180MCT-ND
18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-180MTR-ND
Fixed Inductors SRN2010TA-180MTR-ND
18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-180MDKR-ND
Fixed Inductors SRN2010TA-180MDKR-ND
18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274428-SRN2010TA-180M
Inductors, Coils, Chokes - Fixed Inductors 1274428-SRN2010TA-180M
Win Source Part Number: 1274428-SRN2010TA-18 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 18 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 1MHz Frequency - Self Resonant: 35MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 1.8Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-180MDKR,SR N2010TA-180MCT,SRN20 10TA-180MTR Base Product Number: SRN2010TA Current - Saturation (Isat): 400mA

Win Source Part Number: 1274428-SRN2010TA-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 18 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 1MHz
Frequency - Self Resonant: 35MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 1.8Ohm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-180MDKR,SRN2010TA-180MCT,SRN2010TA-180MTR
Base Product Number: SRN2010TA
Current - Saturation (Isat): 400mA

Buy Now Datasheet
SMD 18UH 340MA 1.8 OHM Inductor and Choke - 71-SRN2010TA-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 340MA 1.8 OHM Inductor and Choke
71-SRN2010TA-180M
SMD 18UH 340MA 1.8 OHM Inductor and Choke 71-SRN2010TA-180M
FIXED IND 18UH 340MA 1.8 OHM SMD Product overview: SRN2010TA-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 340MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 340MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 340MA 1.8 OHM SMD Product overview: SRN2010TA-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 340MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 340MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 18Uh, 0.34A, 20%; Inductance Bourns - 96Y9650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 18Uh, 0.34A, 20%; Inductance Bourns
96Y9650
Inductor, Aec-Q200, 18Uh, 0.34A, 20%; Inductance Bourns 96Y9650
INDUCTOR, AEC-Q200, 18UH, 0.34A, 20%; Inductance:18µH; RMS Current (Irms):340mA; Inductor Construction:Semishi elded; Saturation Current (Isat):400mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 18UH, 0.34A, 20%; Inductance:18µH; RMS Current (Irms):340mA; Inductor Construction:Semishielded; Saturation Current (Isat):400mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2010TA-180MCT-ND 1274428-SRN2010TA-180M 71-SRN2010TA-180M 96Y9650
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 18UH 340MA 1.8 OHM Inductor and Choke Inductor, Aec-Q200, 18Uh, 0.34A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers