Bourns, Inc. SMD 100UH Inductor and Choke SRF1260A-101M

Description
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1260A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1260A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH Inductor and Choke - 73-SRF1260A-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH Inductor and Choke
73-SRF1260A-101M
SMD 100UH Inductor and Choke 73-SRF1260A-101M
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1260A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-101M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1260A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 118-SRF1260A-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-101MDKR-ND
Arrays, Signal Transformers 118-SRF1260A-101MDKR-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-101MTR-ND
Arrays, Signal Transformers 118-SRF1260A-101MTR-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-101MCT-ND
Arrays, Signal Transformers 118-SRF1260A-101MCT-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1260A-101M 118-SRF1260A-101MDKR-ND
Product Name SMD 100UH Inductor and Choke Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers