FIXED IND 1.5MH 120MA 4.2OHM SMD Product overview: SRE6603-152M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 120MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 120MA, 4.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-152M can be used for catalog matching and distributor lookup.
1.5mH Shielded Wirewound Inductor 120mA 4.2Ohm Max Nonstandard
Win Source Part Number: 1274469-SRE6603-152M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRE6603
Current - Saturation (Isat): 35mA
INDUCTOR, SHIELDED, 1.5MH, 35MA, SMD; Inductance:1.5mH; RMS Current (Irms):120mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.5MH, 35MA, SMD; Inductance:1.5mH; RMS Current (Irms):120mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRE6603-152M | SRE6603-152M-ND | 1274469-SRE6603-152M | 74R9605 |
| Product Name | SMD 1.5MH 120MA 4.2OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 1.5Mh, 35Ma, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 1500 microH | 1500 microH | 1500 microH |