Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897356-SRF0703-330M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 132 µH Inductance - Connected in Series 33 µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703-330MTR, SRF0703-330MCT, SRF0703330M, SRF0703-330MDKR
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF0703-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-330M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 33UH, 1.31A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.31A; Saturation Current, Parallel:1.35A; DC Resistance Max, Parallel:0.24ohm; Product Length:7.6mm; Inductance:33µH RoHS Compliant: Yes
POWER INDUCTOR, 33UH, 1.31A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:33µH; RMS Current, Parallel:1.31A; Saturation Current, Parallel:1.35A; DC Resistance Max, Parallel:0.24ohm; Product Length:7.6mm; Inductance:33µH RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0703-330MCT-ND | 897356-SRF0703-330M | 73-SRF0703-330M | 14T0893 |
| Product Name | Arrays, Signal Transformers | Arrays, Signal Transformers - SRF0703-330M | SMD 33UH Inductor and Choke | Power Inductor, 33Uh, 1.31A, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.2400 to 1 ohms | 0.2400 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |