Bourns, Inc. Arrays, Signal Transformers SRF1260A-4R7Y

Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-4R7YDKR-ND
Arrays, Signal Transformers SRF1260A-4R7YDKR-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-4R7YCT-ND
Arrays, Signal Transformers SRF1260A-4R7YCT-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-4R7YTR-ND
Arrays, Signal Transformers SRF1260A-4R7YTR-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
SMD 4.7UH Inductor and Choke - 73-SRF1260A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH Inductor and Choke
73-SRF1260A-4R7Y
SMD 4.7UH Inductor and Choke 73-SRF1260A-4R7Y
INDUCT ARRAY 2 COIL 4.7UH SMD Product overview: SRF1260A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-4R7Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 4.7UH SMD Product overview: SRF1260A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Dual, 4.7Uh, 9.71A, Pwr, Para.; Product Range Bourns - 87X9411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 4.7Uh, 9.71A, Pwr, Para.; Product Range Bourns
87X9411
Inductor, Dual, 4.7Uh, 9.71A, Pwr, Para.; Product Range Bourns 87X9411
INDUCTOR, DUAL, 4.7UH, 9.71A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.18A; Saturation Current - Parallel:9.71A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 4.7UH, 9.71A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:7.18A; Saturation Current - Parallel:9.71A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260A-4R7YDKR-ND 73-SRF1260A-4R7Y 87X9411
Product Name Arrays, Signal Transformers SMD 4.7UH Inductor and Choke Inductor, Dual, 4.7Uh, 9.71A, Pwr, Para.; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0137 to 0.0479 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers