2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
CMC 230MA 2LN 1KOHM SMD AEC-Q200 Product overview: SRF3216A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 230MA, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 230MA, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-102Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277119-SRF3216A-102
Category: Filters>Common Mode Chokes
Series: SRF3216A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 230mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216A-102YCT,SRF3
Base Product Number: SRF3216A
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF3216A-102YDKR-ND | 466322 | 839-SRF3216A-102Y | 1277119-SRF3216A-102Y |
| Product Name | Common Mode Chokes | Surface Mount Inductors | Automotive SMD 230MA 1KOHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke | ||
| DCR | 1 ohms | 1.2 ohms | 1 ohms | |
| Rated DC Current | 230 milliamps | 230 milliamps | 230 milliamps |