Win Source Part Number: 1277166-SRF0602-101Y
Category: Filters>Common Mode Chokes
Series: SRF0602
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 2
Impedance @ Frequency: 260 Ohms @ 3 MHz
Inductance @ Frequency: 100 µH @ 10 kHz
DC Resistance (DCR) (Max): 220mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF0602-101YCT,SRF06
Base Product Number: SRF0602
100µH @ 10kHz 2 Line Common Mode Choke Surface Mount 260 Ohms @ 3MHz 300mA DCR 220mOhm
100µH @ 10kHz 2 Line Common Mode Choke Surface Mount 260 Ohms @ 3MHz 300mA DCR 220mOhm
100µH @ 10kHz 2 Line Common Mode Choke Surface Mount 260 Ohms @ 3MHz 300mA DCR 220mOhm
CMC 100UH 300MA 2LN 260 OHM SMD Product overview: SRF0602-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 300MA, 260 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-101Y can be used for catalog matching and distributor lookup.
Bourns SRF0602-101Y Common Mode Choke
Bourns SRF0602-101Y Common Mode Choke
Bourns SRF0602-101Y Common Mode Choke
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277166-SRF0602-101Y | SRF0602-101YTR-ND | 839-SRF0602-101Y | 8118720 | 8118720P |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | SMD 100UH 300MA 260 OHM Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | Common Mode Choke | |
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | |
| DCR | 0.2200 ohms | 0.2200 ohms |