Bourns SRF4530A-101Y Common Mode Choke
Bourns SRF4530A-101Y Common Mode Choke
Bourns SRF4530A-101Y Common Mode Choke
Win Source Part Number: 1199096-SRF4530A-101
Category: Filters>Common Mode Chokes
Series: SRF4530A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 200mA
Standard Package: 500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Impedance @ Frequency: 7.5 kOhms @ 10 MHz
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): SRF4530A101Y;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: 118-SRF4530A-101YDKR
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
CMC 100UH 200MA 2LN 7.5KOHM SMD Product overview: SRF4530A-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 7.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 7.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4530A-101Y can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2107540 | 2107541P | 1199096-SRF4530A-101Y | 118-SRF4530A-101YTR-ND | 839-SRF4530A-101Y |
| Product Name | Common Mode Chokes | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | SMD 100UH 200MA 7.5KOHM Inductor and Choke |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | ||
| Application | Common Mode Choke | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 100 microH | 100 microH | 100 microH | ||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS |