Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280A-101M

Description
Win Source Part Number: 1274953-SRF1280A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.96 A Current Rating - Series: 980 mA Current Saturation - Parallel: 3.64 A Current Saturation - Series: 1.82 A DC Resistance (DCR) - Parallel: 175mOhm Max DC Resistance (DCR) - Series: 701mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-101MTR,SRF1 280A-101MDKR,SRF1280 A-101MCT Base Product Number: SRF1280A
Request a Quote Datasheet
Description
Win Source Part Number: 1274953-SRF1280A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.96 A Current Rating - Series: 980 mA Current Saturation - Parallel: 3.64 A Current Saturation - Series: 1.82 A DC Resistance (DCR) - Parallel: 175mOhm Max DC Resistance (DCR) - Series: 701mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-101MTR,SRF1 280A-101MDKR,SRF1280 A-101MCT Base Product Number: SRF1280A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274953-SRF1280A-101M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274953-SRF1280A-101M
Win Source Part Number: 1274953-SRF1280A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.96 A Current Rating - Series: 980 mA Current Saturation - Parallel: 3.64 A Current Saturation - Series: 1.82 A DC Resistance (DCR) - Parallel: 175mOhm Max DC Resistance (DCR) - Series: 701mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-101MTR,SRF1 280A-101MDKR,SRF1280 A-101MCT Base Product Number: SRF1280A

Win Source Part Number: 1274953-SRF1280A-101M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 1.96 A
Current Rating - Series: 980 mA
Current Saturation - Parallel: 3.64 A
Current Saturation - Series: 1.82 A
DC Resistance (DCR) - Parallel: 175mOhm Max
DC Resistance (DCR) - Series: 701mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-101MTR,SRF1280A-101MDKR,SRF1280A-101MCT
Base Product Number: SRF1280A

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-101MCT-ND
Arrays, Signal Transformers SRF1280A-101MCT-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-101MDKR-ND
Arrays, Signal Transformers SRF1280A-101MDKR-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-101MTR-ND
Arrays, Signal Transformers SRF1280A-101MTR-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard

Buy Now Datasheet
SMD 100UH Inductor and Choke - 73-SRF1280A-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH Inductor and Choke
73-SRF1280A-101M
SMD 100UH Inductor and Choke 73-SRF1280A-101M
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1280A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-101M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1280A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 20%, 1.96A, Coupled; Product Range Bourns - 31Y4598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 1.96A, Coupled; Product Range Bourns
31Y4598
Inductor, 100Uh, 20%, 1.96A, Coupled; Product Range Bourns 31Y4598
INDUCTOR, 100UH, 20%, 1.96A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.96A; Saturation Current - Parallel:3.64A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 1.96A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.96A; Saturation Current - Parallel:3.64A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274953-SRF1280A-101M SRF1280A-101MCT-ND 73-SRF1280A-101M 31Y4598
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 100UH Inductor and Choke Inductor, 100Uh, 20%, 1.96A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.1750 ohms 0.1750 to 0.7010 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers