25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm
25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm
25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm
CMC 25UH 1A 2LN 600 OHM SMD Product overview: SRF0905-250Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25UH, 1A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25UH, 1A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-250Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 795394-SRF0905-250Y
Series: SRF0905
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 600 Ohm @ 20MHz
Inductance @ Frequency: 25μH @ 1kHz
Family Name: SRF0905
Categories: Filters
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 160 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0905-250YTR-ND | 2231760 | 839-SRF0905-250Y | 795394-SRF0905-250Y |
| Product Name | Common Mode Chokes | Surface Mount Inductors | SMD 25UH 1A 600 OHM Inductor and Choke | Common Mode Chokes - SRF0905-250Y |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | |||
| DCR | 0.1600 ohms | 0.1600 ohms | ||
| Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |