Manufacturer: Bourns Inc.
Win Source Part Number: 795393-SRF0905-100Y
Series: SRF0905
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 200 Ohm @ 20MHz
Inductance @ Frequency: 10μH @ 1kHz
Family Name: SRF0905
Categories: Filters
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1.6A
DC Resistance (DCR) (Maximum): 80 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bourns SRF0905-100Y Common Mode Choke
Bourns SRF0905-100Y Common Mode Choke
Bourns SRF0905-100Y Common Mode Choke
CMC 10UH 1.6A 2LN 200 OHM SMD Product overview: SRF0905-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 200 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-100Y can be used for catalog matching and distributor lookup.
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 795393-SRF0905-100Y | 8118742 | 8118742P | 839-SRF0905-100Y | SRF0905-100YCT-ND |
| Product Name | Common Mode Chokes - SRF0905-100Y | Common Mode Chokes | Common Mode Chokes | SMD 10UH 1.6A 200 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | |
| DCR | 0.0800 ohms | 0.0800 ohms | |||
| Rated DC Current | 1600 milliamps | 1600 milliamps | 1600 milliamps | 1600 milliamps |