22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 200mA DCR 2.65Ohm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 200mA DCR 2.65Ohm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 200mA DCR 2.65Ohm
Manufacturer: Bourns Inc.
Win Source Part Number: 897381-SRF4532-220Y
Series: SRF4532
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 1 200mA DCR 2.65Ohm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF4532
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF4532-220YDKR, SRF4532-220YTR, SRF4532220Y, SRF4532-220YCT
CMC 22UH 200MA 2LN 1KOHM SMD Product overview: SRF4532-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 200MA, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 200MA, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4532-220Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF4532-220YTR-ND | 897381-SRF4532-220Y | 839-SRF4532-220Y | 1808982 | 1808860 |
| Product Name | Common Mode Chokes | Common Mode Chokes - SRF4532-220Y | SMD 22UH 200MA 1KOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |||
| DCR | 2.65 ohms | ||||
| Rated DC Current | 200 milliamps |