Bourns, Inc. Arrays, Signal Transformers SRF1280A-331M

Description
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-331MDKR-ND
Arrays, Signal Transformers SRF1280A-331MDKR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-331MCT-ND
Arrays, Signal Transformers SRF1280A-331MCT-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-331MTR-ND
Arrays, Signal Transformers SRF1280A-331MTR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
SMD 330UH Inductor and Choke - 73-SRF1280A-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH Inductor and Choke
73-SRF1280A-331M
SMD 330UH Inductor and Choke 73-SRF1280A-331M
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1280A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-331M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1280A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274947-SRF1280A-331M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274947-SRF1280A-331M
Win Source Part Number: 1274947-SRF1280A-331 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.04 A Current Rating - Series: 522 mA Current Saturation - Parallel: 2.01 A Current Saturation - Series: 1.01 A DC Resistance (DCR) - Parallel: 540mOhm Max DC Resistance (DCR) - Series: 2.172Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-331MTR,SRF1 280A-331MDKR,SRF1280 A-331MCT Base Product Number: SRF1280A

Win Source Part Number: 1274947-SRF1280A-331M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.32 mH
Inductance - Connected In Parallel: 330 µH
Current Rating - Parallel: 1.04 A
Current Rating - Series: 522 mA
Current Saturation - Parallel: 2.01 A
Current Saturation - Series: 1.01 A
DC Resistance (DCR) - Parallel: 540mOhm Max
DC Resistance (DCR) - Series: 2.172Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-331MTR,SRF1280A-331MDKR,SRF1280A-331MCT
Base Product Number: SRF1280A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280A-331MDKR-ND 73-SRF1280A-331M 1274947-SRF1280A-331M
Product Name Arrays, Signal Transformers SMD 330UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.5400 to 2.17 ohms 0.5400 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details