Bourns, Inc. Common Mode Chokes SRF0905A-472Y

Description
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm
Request a Quote Datasheet
Description
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF0905A-472YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-472YCT-ND
Common Mode Chokes SRF0905A-472YCT-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-472YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-472YTR-ND
Common Mode Chokes SRF0905A-472YTR-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-472YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-472YDKR-ND
Common Mode Chokes SRF0905A-472YDKR-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm

Buy Now Datasheet
Automotive SMD 4.7MH 400MA Inductor and Choke - 839-SRF0905A-472Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4.7MH 400MA Inductor and Choke
839-SRF0905A-472Y
Automotive SMD 4.7MH 400MA Inductor and Choke 839-SRF0905A-472Y
CMC 4.7MH 400MA 2LN SMD AEC-Q200 Product overview: SRF0905A-472Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7MH, 400MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-472Y can be used for catalog matching and distributor lookup.

CMC 4.7MH 400MA 2LN SMD AEC-Q200 Product overview: SRF0905A-472Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7MH, 400MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-472Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905A-472Y
897365-SRF0905A-472Y
Common Mode Chokes - SRF0905A-472Y 897365-SRF0905A-472Y
Manufacturer: Bourns Inc. Win Source Part Number: 897365-SRF0905A-472Y Series: SRF0905A Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 4 400mA DCR 900mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0905A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-472YCT, SRF0905A-472YTR, SRF0905A-472YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897365-SRF0905A-472Y
Series: SRF0905A
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 4 400mA DCR 900mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-472YCT, SRF0905A-472YTR, SRF0905A-472YDKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0905A-472YCT-ND 839-SRF0905A-472Y 897365-SRF0905A-472Y
Product Name Common Mode Chokes Automotive SMD 4.7MH 400MA Inductor and Choke Common Mode Chokes - SRF0905A-472Y
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.9000 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details