Bourns, Inc. Surface Mount Inductors SRF3216A-222Y

Description
Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD
Request a Quote Datasheet
Description
Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231770P
Surface Mount Inductors 2231770P
Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231770
Surface Mount Inductors 2231770
Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231769
Surface Mount Inductors 2231769
Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Ind3.2x1.6x2mm,2200 25 0.2A,non-shdSMD

Supplier's Site
Automotive 200MA 2.2 KOHM Inductor and Choke - 839-SRF3216A-222Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200MA 2.2 KOHM Inductor and Choke
839-SRF3216A-222Y
Automotive 200MA 2.2 KOHM Inductor and Choke 839-SRF3216A-222Y
CMC 200MA 2LN 2.2 KOHM AEC-Q200 Product overview: SRF3216A-222Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MA, 2.2 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 200MA, 2.2 KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-222Y can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 2.2 KOHM AEC-Q200 Product overview: SRF3216A-222Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MA, 2.2 KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 200MA, 2.2 KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-222Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
961629-SRF3216A-222Y
Filters - Common Mode Chokes 961629-SRF3216A-222Y
Win Source Part Number: 961629-SRF3216A-222Y Category: Filters>Common Mode Chokes Series: SRF3216A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 200mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 2.2 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): SRF3216A-222YSRF3216 A-222Y.; SRF3216A222Y; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216A-222YCT,SRF3 216A-222YTR,SRF3216A -222YDKR Base Product Number: SRF3216A

Win Source Part Number: 961629-SRF3216A-222Y
Category: Filters>Common Mode Chokes
Series: SRF3216A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 200mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 2.2 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.2Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): SRF3216A-222YSRF3216A-222Y.; SRF3216A222Y;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216A-222YCT,SRF3216A-222YTR,SRF3216A-222YDKR
Base Product Number: SRF3216A

Buy Now Datasheet
Common Mode Chokes - SRF3216A-222YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-222YTR-ND
Common Mode Chokes SRF3216A-222YTR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-222YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-222YCT-ND
Common Mode Chokes SRF3216A-222YCT-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-222YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-222YDKR-ND
Common Mode Chokes SRF3216A-222YDKR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2231770P 839-SRF3216A-222Y 961629-SRF3216A-222Y SRF3216A-222YTR-ND
Product Name Surface Mount Inductors Automotive 200MA 2.2 KOHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
DCR 1.2 ohms 1.2 ohms 1.2 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 3216
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details