Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260-680M

Description
Win Source Part Number: 1095929-SRF1260-680M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 272 µH Inductance - Connected In Parallel: 68 µH Current Rating - Parallel: 2.22 A Current Rating - Series: 1.11 A Current Saturation - Parallel: 2.7 A Current Saturation - Series: 1.35 A DC Resistance (DCR) - Parallel: 117mOhm Max DC Resistance (DCR) - Series: 444mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1260-680MSRF1260- 680M.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260680M,SRF1260- 680MTR,SRF1260-680MD KR,SRF1260-680MCT Base Product Number: SRF1260
Request a Quote Datasheet
Description
Win Source Part Number: 1095929-SRF1260-680M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 272 µH Inductance - Connected In Parallel: 68 µH Current Rating - Parallel: 2.22 A Current Rating - Series: 1.11 A Current Saturation - Parallel: 2.7 A Current Saturation - Series: 1.35 A DC Resistance (DCR) - Parallel: 117mOhm Max DC Resistance (DCR) - Series: 444mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1260-680MSRF1260- 680M.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260680M,SRF1260- 680MTR,SRF1260-680MD KR,SRF1260-680MCT Base Product Number: SRF1260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1095929-SRF1260-680M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1095929-SRF1260-680M
Win Source Part Number: 1095929-SRF1260-680M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 272 µH Inductance - Connected In Parallel: 68 µH Current Rating - Parallel: 2.22 A Current Rating - Series: 1.11 A Current Saturation - Parallel: 2.7 A Current Saturation - Series: 1.35 A DC Resistance (DCR) - Parallel: 117mOhm Max DC Resistance (DCR) - Series: 444mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1260-680MSRF1260- 680M.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260680M,SRF1260- 680MTR,SRF1260-680MD KR,SRF1260-680MCT Base Product Number: SRF1260

Win Source Part Number: 1095929-SRF1260-680M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 272 µH
Inductance - Connected In Parallel: 68 µH
Current Rating - Parallel: 2.22 A
Current Rating - Series: 1.11 A
Current Saturation - Parallel: 2.7 A
Current Saturation - Series: 1.35 A
DC Resistance (DCR) - Parallel: 117mOhm Max
DC Resistance (DCR) - Series: 444mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1260-680MSRF1260-680M.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260680M,SRF1260-680MTR,SRF1260-680MDKR,SRF1260-680MCT
Base Product Number: SRF1260

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-680MDKR-ND
Arrays, Signal Transformers SRF1260-680MDKR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-680MCT-ND
Arrays, Signal Transformers SRF1260-680MCT-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-680MTR-ND
Arrays, Signal Transformers SRF1260-680MTR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard

Buy Now Datasheet
SMD 68UH Inductor and Choke - 73-SRF1260-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH Inductor and Choke
73-SRF1260-680M
SMD 68UH Inductor and Choke 73-SRF1260-680M
INDUCT ARRAY 2 COIL 68UH SMD Product overview: SRF1260-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-680M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 68UH SMD Product overview: SRF1260-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns - 14T0952 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns
14T0952
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns 14T0952
POWER INDUCTOR, 68UH, 2.22A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.22A; Saturation Current, Parallel:2.7A; DC Resistance Max, Parallel:0.117ohm; Product Length:12.5mm; Inductance:68µH RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 2.22A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.22A; Saturation Current, Parallel:2.7A; DC Resistance Max, Parallel:0.117ohm; Product Length:12.5mm; Inductance:68µH RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 68Uh Para., Power; Product Range Bourns - 23T1267 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 68Uh Para., Power; Product Range Bourns
23T1267
Inductor, Dual, 68Uh Para., Power; Product Range Bourns 23T1267
INDUCTOR, DUAL, 68UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current - Parallel:2.22A; Saturation Current - Parallel:2.7A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 68UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current - Parallel:2.22A; Saturation Current - Parallel:2.7A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns - 14T0951 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns
14T0951
Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns 14T0951
POWER INDUCTOR, 68UH, 2.22A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.22A; Saturation Current, Parallel:2.7A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 2.22A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.22A; Saturation Current, Parallel:2.7A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095929-SRF1260-680M SRF1260-680MDKR-ND 73-SRF1260-680M 14T0952 23T1267
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 68UH Inductor and Choke Power Inductor, 68Uh, 2.22A, 20%; Product Range Bourns Inductor, Dual, 68Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.1170 ohms 0.1170 to 0.4440 ohms 0.1170 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers