The 1277157-SRF1006-102Y
CMC 1MH 520MA 2LN 1.4KOHM SMD Product overview: SRF1006-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 520MA, 1.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 520MA, 1.4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-102Y can be used for catalog matching and distributor lookup.
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm
Win Source Part Number: 1277157-SRF1006-102Y
Category: Filters>Common Mode Chokes
Series: SRF1006
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 520mA
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.4 kOhms @ 1 MHz
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 180mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRF1006-102YCT,1
Base Product Number: SRF1006
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF1006-102Y | 118-SRF1006-102YCT-ND | 1277157-SRF1006-102Y |
| Product Name | SMD 1MH 520MA 1.4KOHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Line Filter | ||
| Inductance Range | 1000 microH | 1000 microH | |
| Inductance Tolerance | 40 (+/- %) |