Shielded 2 Coil Inductor Array 89.5µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard
Shielded 2 Coil Inductor Array 89.5µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard
Shielded 2 Coil Inductor Array 89.5µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard
Win Source Part Number: 1275003-SRF0703A-220
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 89.5 µH
Inductance - Connected In Parallel: 22 µH
Current Rating - Parallel: 1.62 A
Current Rating - Series: 811 mA
Current Saturation - Parallel: 1.67 A
Current Saturation - Series: 830 mA
DC Resistance (DCR) - Parallel: 150mOhm Max
DC Resistance (DCR) - Series: 620mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-220MTR,SRF0
Base Product Number: SRF0703A
INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF0703A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-220M can be used for catalog matching and distributor lookup.
INDUCTOR, 22UH, 20%, 1.62A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:22µH; RMS Current - Parallel:1.62A; Saturation Current - Parallel:1.67A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes
COUPLED INDUCTOR, 22UH, 1.62A; Product Range:SRF0703A Series; Inductance, Parallel:22µH; RMS Current, Parallel:1.62A; Saturation Current, Parallel:1.67A; DC Resistance Max, Parallel:0.15ohm RoHS Compliant: Yes
COUPLED INDUCTOR, 22UH, 1.62A; Product Range:SRF0703A Series; Inductance, Parallel:22µH; RMS Current, Parallel:1.62A; Saturation Current, Parallel:1.67A; DC Resistance Max, Parallel:0.15ohm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0703A-220MCT-ND | 1275003-SRF0703A-220M | 73-SRF0703A-220M | 31Y4577 | 41Y0207 |
| Product Name | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers | SMD 22UH Inductor and Choke | Inductor, 22Uh, 20%, 1.62A, Coupled; Product Range Bourns | Coupled Inductor, 22Uh, 1.62A; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.1500 to 0.6200 ohms | 0.1500 ohms | 0.1500 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |