35µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 2.7A DCR 35mOhm
35µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 2.7A DCR 35mOhm
35µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 2.7A DCR 35mOhm
Win Source Part Number: 1012839-SRF1306-350Y
Category: Filters>Common Mode Chokes
Series: SRF1306
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 2.7A
Standard Package: 600
Mounting: SMD (SMT)
Height (Max): 0.238" (6.05mm)
Number of Lines: 2
Impedance @ Frequency: 400 Ohms @ 5 MHz
Inductance @ Frequency: 35 µH @ 100 kHz
DC Resistance (DCR) (Max): 35mOhm
Package / Case: 8-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.413" L x 0.374" W (10.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1306-350YTR,SRF13
Base Product Number: SRF1306
CMC 35UH 2.7A 2LN 400 OHM SMD Product overview: SRF1306-350Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35UH, 2.7A, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35UH, 2.7A, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-350Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1306-350YDKR-ND | 1012839-SRF1306-350Y | 839-SRF1306-350Y |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | SMD 35UH 2.7A 400 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0350 ohms | 0.0350 ohms | |
| Rated DC Current | 2700 milliamps | 2700 milliamps |