Bourns, Inc. Arrays, Signal Transformers SRF0703-R33M

Description
Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-R33MCT-ND
Arrays, Signal Transformers SRF0703-R33MCT-ND
Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-R33MDKR-ND
Arrays, Signal Transformers SRF0703-R33MDKR-ND
Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-R33MTR-ND
Arrays, Signal Transformers SRF0703-R33MTR-ND
Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275009-SRF0703-R33M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275009-SRF0703-R33M
Win Source Part Number: 1275009-SRF0703-R33M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 µH Inductance - Connected In Parallel: 330 nH Current Rating - Parallel: 6.19 A Current Rating - Series: 3.1 A Current Saturation - Parallel: 14.4 A Current Saturation - Series: 7.18 A DC Resistance (DCR) - Parallel: 9.2mOhm Max DC Resistance (DCR) - Series: 40mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703-R33MCT,SRF07 03R33M,SRF0703-R33MD KR,SRF0703-R33MTR Base Product Number: SRF0703

Win Source Part Number: 1275009-SRF0703-R33M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 1.32 µH
Inductance - Connected In Parallel: 330 nH
Current Rating - Parallel: 6.19 A
Current Rating - Series: 3.1 A
Current Saturation - Parallel: 14.4 A
Current Saturation - Series: 7.18 A
DC Resistance (DCR) - Parallel: 9.2mOhm Max
DC Resistance (DCR) - Series: 40mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703-R33MCT,SRF0703R33M,SRF0703-R33MDKR,SRF0703-R33MTR
Base Product Number: SRF0703

Buy Now Datasheet
SMD Inductor and Choke - 73-SRF0703-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
73-SRF0703-R33M
SMD Inductor and Choke 73-SRF0703-R33M
INDUCT ARRAY 2 COIL 330NH SMD Product overview: SRF0703-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-R33M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330NH SMD Product overview: SRF0703-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns - 14T0868 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns
14T0868
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns 14T0868
POWER INDUCTOR, 330NH, 6.19A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330nH; RMS Current, Parallel:6.19A; Saturation Current, Parallel:14.4A; DC Resistance Max, Parallel:0.0092ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 330NH, 6.19A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330nH; RMS Current, Parallel:6.19A; Saturation Current, Parallel:14.4A; DC Resistance Max, Parallel:0.0092ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns - 14T0869 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns
14T0869
Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns 14T0869
POWER INDUCTOR, 330NH, 6.19A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330nH; RMS Current, Parallel:6.19A; Saturation Current, Parallel:14.4A; DC Resistance Max, Parallel:0.0092ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 330NH, 6.19A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:330nH; RMS Current, Parallel:6.19A; Saturation Current, Parallel:14.4A; DC Resistance Max, Parallel:0.0092ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-R33MCT-ND 1275009-SRF0703-R33M 73-SRF0703-R33M 14T0868
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD Inductor and Choke Power Inductor, 330Nh, 6.19A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0092 to 0.0400 ohms 0.0092 ohms 0.0092 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details