Bourns, Inc. Filters - Common Mode Chokes SRF0602-100Y

Description
Win Source Part Number: 1277164-SRF0602-100Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 35 MHz Inductance @ Frequency: 10 µH @ 10 kHz DC Resistance (DCR) (Max): 240mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-100Y,SRF0602 -100YTR,-SRF0602-100 Y,-SRF0602-100YCT,SR F0602-100YCT,-SRF060 2-100YTR,-SRF0602-10 0Y,SRF0602-100YDKR,S RF0602100Y Base Product Number: SRF0602
Request a Quote Datasheet
Description
Win Source Part Number: 1277164-SRF0602-100Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 35 MHz Inductance @ Frequency: 10 µH @ 10 kHz DC Resistance (DCR) (Max): 240mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-100Y,SRF0602 -100YTR,-SRF0602-100 Y,-SRF0602-100YCT,SR F0602-100YCT,-SRF060 2-100YTR,-SRF0602-10 0Y,SRF0602-100YDKR,S RF0602100Y Base Product Number: SRF0602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277164-SRF0602-100Y
Filters - Common Mode Chokes 1277164-SRF0602-100Y
Win Source Part Number: 1277164-SRF0602-100Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 35 MHz Inductance @ Frequency: 10 µH @ 10 kHz DC Resistance (DCR) (Max): 240mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-100Y,SRF0602 -100YTR,-SRF0602-100 Y,-SRF0602-100YCT,SR F0602-100YCT,-SRF060 2-100YTR,-SRF0602-10 0Y,SRF0602-100YDKR,S RF0602100Y Base Product Number: SRF0602

Win Source Part Number: 1277164-SRF0602-100Y
Category: Filters>Common Mode Chokes
Series: SRF0602
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 35 MHz
Inductance @ Frequency: 10 µH @ 10 kHz
DC Resistance (DCR) (Max): 240mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF0602-100Y,SRF0602-100YTR,-SRF0602-100Y,-SRF0602-100YCT,SRF0602-100YCT,-SRF0602-100YTR,-SRF0602-100Y,SRF0602-100YDKR,SRF0602100Y
Base Product Number: SRF0602

Buy Now Datasheet
SMD 10UH 300MA 600 OHM Inductor and Choke - 839-SRF0602-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 600 OHM Inductor and Choke
839-SRF0602-100Y
SMD 10UH 300MA 600 OHM Inductor and Choke 839-SRF0602-100Y
CMC 10UH 300MA 2LN 600 OHM SMD Product overview: SRF0602-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-100Y can be used for catalog matching and distributor lookup.

CMC 10UH 300MA 2LN 600 OHM SMD Product overview: SRF0602-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0602-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-100YTR-ND
Common Mode Chokes SRF0602-100YTR-ND
10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-100YCT-ND
Common Mode Chokes SRF0602-100YCT-ND
10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-100YDKR-ND
Common Mode Chokes SRF0602-100YDKR-ND
10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

10µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 35MHz 300mA DCR 240mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277164-SRF0602-100Y 839-SRF0602-100Y SRF0602-100YTR-ND
Product Name Filters - Common Mode Chokes SMD 10UH 300MA 600 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 10 microH 10 microH
DCR 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details