Win Source Part Number: 1274425-SRN2010TA-4R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 1MHz
Frequency - Self Resonant: 62MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 360mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-4R7MCT,SRN
Base Product Number: SRN2010TA
Current - Saturation (Isat): 770mA
FIXED IND 4.7UH 900MA 360MOHM SM Product overview: SRN2010TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-4R7M can be used for catalog matching and distributor lookup.
4.7µH Semi-Shielded Wirewound Inductor 900mA 360mOhm 0806 (2016 Metric)
4.7µH Semi-Shielded Wirewound Inductor 900mA 360mOhm 0806 (2016 Metric)
4.7µH Semi-Shielded Wirewound Inductor 900mA 360mOhm 0806 (2016 Metric)
INDUCTOR, AEC-Q200, 4.7UH, 0.9A, 20%; Inductance:4.7µH; RMS Current (Irms):900mA; Inductor Construction:Semishi
INDUCTOR, 4.7UH, SEMISHIELDED, 0.9A; Inductance:4.7µH; RMS Current (Irms):900mA; Inductor Construction:Semishi
FIXED IND 4.7UH 900MA 360MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274425-SRN2010TA-4R7M | 71-SRN2010TA-4R7M | SRN2010TA-4R7MDKR-ND | 96Y9654 | 94Y3506 | SRN2010TA-4R7M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 900MA 360MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, 0.9A, 20%; Inductance Bourns | Inductor, 4.7Uh, Semishielded, 0.9A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke |