Bourns, Inc. Fixed Inductors SRN2012T-100K

Description
10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN2012T-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-100KCT-ND
Fixed Inductors 118-SRN2012T-100KCT-ND
10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-100KTR-ND
Fixed Inductors 118-SRN2012T-100KTR-ND
10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-100KDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet
Power Inductor, 10Uh, Semishield, 0.56A Rohs Compliant Bourns - 85AJ5038 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Semishield, 0.56A Rohs Compliant Bourns
85AJ5038
Power Inductor, 10Uh, Semishield, 0.56A Rohs Compliant Bourns 85AJ5038
POWER INDUCTOR, 10UH, SEMISHIELD, 0.56A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SEMISHIELD, 0.56A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN2012T-100KCT-ND 85AJ5038
Product Name Fixed Inductors Power Inductor, 10Uh, Semishield, 0.56A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details