Bourns, Inc. Arrays, Signal Transformers SRF1260-470M

Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-470MTR-ND
Arrays, Signal Transformers SRF1260-470MTR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-470MDKR-ND
Arrays, Signal Transformers SRF1260-470MDKR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-470MCT-ND
Arrays, Signal Transformers SRF1260-470MCT-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
SMD 47UH Inductor and Choke - 73-SRF1260-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH Inductor and Choke
73-SRF1260-470M
SMD 47UH Inductor and Choke 73-SRF1260-470M
INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF1260-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-470M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF1260-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274989-SRF1260-470M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274989-SRF1260-470M
Win Source Part Number: 1274989-SRF1260-470M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 2.71 A Current Rating - Series: 1.35 A Current Saturation - Parallel: 3.24 A Current Saturation - Series: 1.62 A DC Resistance (DCR) - Parallel: 86mOhm Max DC Resistance (DCR) - Series: 340mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-470MCT,SRF12 60470M,SRF1260-470MT R,SRF1260-470MDKR Base Product Number: SRF1260

Win Source Part Number: 1274989-SRF1260-470M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 188 µH
Inductance - Connected In Parallel: 47 µH
Current Rating - Parallel: 2.71 A
Current Rating - Series: 1.35 A
Current Saturation - Parallel: 3.24 A
Current Saturation - Series: 1.62 A
DC Resistance (DCR) - Parallel: 86mOhm Max
DC Resistance (DCR) - Series: 340mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-470MCT,SRF1260470M,SRF1260-470MTR,SRF1260-470MDKR
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 47Uh, 2.71A, 20%, Full Reel; Product Range Bourns - 14T0946 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 2.71A, 20%, Full Reel; Product Range Bourns
14T0946
Power Inductor, 47Uh, 2.71A, 20%, Full Reel; Product Range Bourns 14T0946
POWER INDUCTOR, 47UH, 2.71A, 20%, FULL REEL; Product Range:SRF1260 Series; Inductance, Parallel:47µH; RMS Current, Parallel:2.71A; Saturation Current, Parallel:3.24A; DC Resistance Max, Parallel:0.086ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 2.71A, 20%, FULL REEL; Product Range:SRF1260 Series; Inductance, Parallel:47µH; RMS Current, Parallel:2.71A; Saturation Current, Parallel:3.24A; DC Resistance Max, Parallel:0.086ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Dual, 47Uh Para., Power; Product Range Bourns - 23T1264 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 47Uh Para., Power; Product Range Bourns
23T1264
Inductor, Dual, 47Uh Para., Power; Product Range Bourns 23T1264
INDUCTOR, DUAL, 47UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:47µH; RMS Current - Parallel:2.71A; Saturation Current - Parallel:3.24A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 47UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:47µH; RMS Current - Parallel:2.71A; Saturation Current - Parallel:3.24A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-470MTR-ND 73-SRF1260-470M 1274989-SRF1260-470M 14T0946 23T1264
Product Name Arrays, Signal Transformers SMD 47UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 47Uh, 2.71A, 20%, Full Reel; Product Range Bourns Inductor, Dual, 47Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0860 to 0.3400 ohms 0.0860 ohms 0.0860 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details