Bourns, Inc. Arrays, Signal Transformers - SRF1260-6R8Y SRF1260-6R8Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258752-SRF1260-6R8Y Series: SRF1260 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±30% Height: 0.244" (6.20mm) Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 6.8μH Current Rating - Parallel: 6.64A Current Rating - Series: 3.32A Current Saturation - Parallel: 8.68A Current Saturation - Series: 4.34A DC Resistance (DCR) - Parallel: 18.6 mOhm Max DC Resistance (DCR) - Series: 67.2 mOhm Max Family Name: SRF1260 Categories: Inductors, Coils, Chokes Test Inductance - Connected In Series: 27.2μH Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): SRF1260A-6R8Y; CDRH12D78/ANP-270MB; CDCH12D58/ANP-270KB; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258752-SRF1260-6R8Y Series: SRF1260 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±30% Height: 0.244" (6.20mm) Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 6.8μH Current Rating - Parallel: 6.64A Current Rating - Series: 3.32A Current Saturation - Parallel: 8.68A Current Saturation - Series: 4.34A DC Resistance (DCR) - Parallel: 18.6 mOhm Max DC Resistance (DCR) - Series: 67.2 mOhm Max Family Name: SRF1260 Categories: Inductors, Coils, Chokes Test Inductance - Connected In Series: 27.2μH Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): SRF1260A-6R8Y; CDRH12D78/ANP-270MB; CDCH12D58/ANP-270KB; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - SRF1260-6R8Y
1258752-SRF1260-6R8Y
Arrays, Signal Transformers - SRF1260-6R8Y 1258752-SRF1260-6R8Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258752-SRF1260-6R8Y Series: SRF1260 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±30% Height: 0.244" (6.20mm) Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Number of Coils: 2 Inductance - Connected In Parallel: 6.8μH Current Rating - Parallel: 6.64A Current Rating - Series: 3.32A Current Saturation - Parallel: 8.68A Current Saturation - Series: 4.34A DC Resistance (DCR) - Parallel: 18.6 mOhm Max DC Resistance (DCR) - Series: 67.2 mOhm Max Family Name: SRF1260 Categories: Inductors, Coils, Chokes Test Inductance - Connected In Series: 27.2μH Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): SRF1260A-6R8Y; CDRH12D78/ANP-270MB; CDCH12D58/ANP-270KB; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258752-SRF1260-6R8Y
Series: SRF1260
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Shielding: Shielded
Mounting: SMD
Tolerance: ±30%
Height: 0.244" (6.20mm)
Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Number of Coils: 2
Inductance - Connected In Parallel: 6.8μH
Current Rating - Parallel: 6.64A
Current Rating - Series: 3.32A
Current Saturation - Parallel: 8.68A
Current Saturation - Series: 4.34A
DC Resistance (DCR) - Parallel: 18.6 mOhm Max
DC Resistance (DCR) - Series: 67.2 mOhm Max
Family Name: SRF1260
Categories: Inductors, Coils, Chokes
Test Inductance - Connected In Series: 27.2μH
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): SRF1260A-6R8Y; CDRH12D78/ANP-270MB; CDCH12D58/ANP-270KB;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 6.8UH Inductor and Choke - 73-SRF1260-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH Inductor and Choke
73-SRF1260-6R8Y
SMD 6.8UH Inductor and Choke 73-SRF1260-6R8Y
INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF1260-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-6R8Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF1260-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1260-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-6R8YTR-ND
Arrays, Signal Transformers SRF1260-6R8YTR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-6R8YCT-ND
Arrays, Signal Transformers SRF1260-6R8YCT-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-6R8YDKR-ND
Arrays, Signal Transformers SRF1260-6R8YDKR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, 6.64A, 20%; Product Range Bourns - 14T0950 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 6.64A, 20%; Product Range Bourns
14T0950
Power Inductor, 6.8Uh, 6.64A, 20%; Product Range Bourns 14T0950
POWER INDUCTOR, 6.8UH, 6.64A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:6.64A; Saturation Current, Parallel:8.68A; DC Resistance Max, Parallel:0.0186ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 6.64A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:6.64A; Saturation Current, Parallel:8.68A; DC Resistance Max, Parallel:0.0186ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 30%, 6.64A, Coupled; Product Range Bourns - 57AC3463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 30%, 6.64A, Coupled; Product Range Bourns
57AC3463
Inductor, 6.8Uh, 30%, 6.64A, Coupled; Product Range Bourns 57AC3463
INDUCTOR, 6.8UH, 30%, 6.64A, COUPLED; Product Range:SRF1260 Series; Inductance, Parallel:6.8µH; RMS Current - Parallel:6.64A; Saturation Current - Parallel:8.68A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 6.8UH, 30%, 6.64A, COUPLED; Product Range:SRF1260 Series; Inductance, Parallel:6.8µH; RMS Current - Parallel:6.64A; Saturation Current - Parallel:8.68A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258752-SRF1260-6R8Y 73-SRF1260-6R8Y SRF1260-6R8YTR-ND 14T0950 57AC3463
Product Name Arrays, Signal Transformers - SRF1260-6R8Y SMD 6.8UH Inductor and Choke Arrays, Signal Transformers Power Inductor, 6.8Uh, 6.64A, 20%; Product Range Bourns Inductor, 6.8Uh, 30%, 6.64A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0186 ohms 0.0186 to 0.0672 ohms 0.0186 ohms
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers