The Win Source Electronics part number 1274439-SRN2009T-6R8
6.8µH Semi-Shielded Wirewound Inductor 650mA 550mOhm 0806 (2016 Metric)
6.8µH Semi-Shielded Wirewound Inductor 650mA 550mOhm 0806 (2016 Metric)
6.8µH Semi-Shielded Wirewound Inductor 650mA 550mOhm 0806 (2016 Metric)
FIXED IND 6.8UH 650MA 550MOHM SM Product overview: SRN2009T-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 650MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 650MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-6R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274439-SRN2009T-6R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 80MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 550mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-6R8MTR,SRN2
Base Product Number: SRN2009T
Current - Saturation (Isat): 650mA
INDUCTOR, 6.8UH, 0.65A, SEMI-SHLD; Inductance:6.8µH; RMS Current (Irms):650mA; Inductor Construction:Semishi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN2009T-6R8MCT-ND | 71-SRN2009T-6R8M | 1274439-SRN2009T-6R8M | 43AC9506 |
| Product Name | Fixed Inductors | 6.8UH 650MA 550MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 6.8Uh, 0.65A, Semi-Shld; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |