Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF0703-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-151M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1275012-SRF0703-151M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 600 µH
Inductance - Connected In Parallel: 150 µH
Current Rating - Parallel: 580 mA
Current Rating - Series: 289 mA
Current Saturation - Parallel: 650 mA
Current Saturation - Series: 320 mA
DC Resistance (DCR) - Parallel: 986mOhm Max
DC Resistance (DCR) - Series: 3.63Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703151M,SRF0703-
Base Product Number: SRF0703
POWER INDUCTOR, 150UH, 580MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:150µH; RMS Current, Parallel:580mA; Saturation Current, Parallel:650mA; DC Resistance Max, Parallel:0.986ohm; Product Length:7.6mm RoHS Compliant: Yes
POWER INDUCTOR, 150UH, 580MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:150µH; RMS Current, Parallel:580mA; Saturation Current, Parallel:650mA; DC Resistance Max, Parallel:0.986ohm; Product Length:7.6mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0703-151MTR-ND | 73-SRF0703-151M | 1275012-SRF0703-151M | 14T0882 |
| Product Name | Arrays, Signal Transformers | SMD 150UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 150Uh, 580Ma, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.9860 to 3.63 ohms | 0.9860 ohms | 0.9860 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |