Bourns, Inc. 400mA Inductor and Choke SRF2012-670YA

Description
Common Mode Chokes / Filters 67ohms 400mA Product overview: SRF2012-670YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-670YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters 67ohms 400mA Product overview: SRF2012-670YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-670YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mA Inductor and Choke - 839-SRF2012-670YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400mA Inductor and Choke
839-SRF2012-670YA
400mA Inductor and Choke 839-SRF2012-670YA
Common Mode Chokes / Filters 67ohms 400mA Product overview: SRF2012-670YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-670YA can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 67ohms 400mA Product overview: SRF2012-670YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-670YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277137-SRF2012-670YA
Filters - Common Mode Chokes 1277137-SRF2012-670YA
Win Source Part Number: 1277137-SRF2012-670Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 400mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 67 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012-670YATR,SRF2 012670YA,SRF2012-670 YADKR,SRF2012-670YAC T Base Product Number: SRF2012

Win Source Part Number: 1277137-SRF2012-670YA
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 67 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012-670YATR,SRF2012670YA,SRF2012-670YADKR,SRF2012-670YACT
Base Product Number: SRF2012

Buy Now Datasheet
Common Mode Chokes - SRF2012-670YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-670YADKR-ND
Common Mode Chokes SRF2012-670YADKR-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-670YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-670YATR-ND
Common Mode Chokes SRF2012-670YATR-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-670YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-670YACT-ND
Common Mode Chokes SRF2012-670YACT-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012-670YA 1277137-SRF2012-670YA SRF2012-670YADKR-ND
Product Name 400mA Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Technology Line Filter
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 67 ohms 67 ohms
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers