Win Source Part Number: 1274445-SRN2009T-1R0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 200MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 65mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-1R0MDKR,SRN
Base Product Number: SRN2009T
Current - Saturation (Isat): 1.4A
FIXED IND 1UH 1.4A 65 MOHM SMD Product overview: SRN2009T-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-1R0M can be used for catalog matching and distributor lookup.
1µH Semi-Shielded Wirewound Inductor 1.4A 65mOhm 0806 (2016 Metric)
1µH Semi-Shielded Wirewound Inductor 1.4A 65mOhm 0806 (2016 Metric)
1µH Semi-Shielded Wirewound Inductor 1.4A 65mOhm 0806 (2016 Metric)
INDUCTOR, 1UH, 1.4A, SEMI-SHLD; Inductance:1µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274445-SRN2009T-1R0M | 71-SRN2009T-1R0M | SRN2009T-1R0MTR-ND | 43AC9500 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1UH 1.4A 65 MOHM Inductor and Choke | Fixed Inductors | Inductor, 1Uh, 1.4A, Semi-Shld; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |