Bourns, Inc. Coupled Inductors SRF1260-100M

Description
Bourns SRF1260-100M Coupled Inductor
Request a Quote Datasheet
Description
Bourns SRF1260-100M Coupled Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductors - 7633433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
7633433
Coupled Inductors 7633433
Bourns SRF1260-100M Coupled Inductor

Bourns SRF1260-100M Coupled Inductor

Supplier's Site
Coupled Inductors - 7633433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
7633433P
Coupled Inductors 7633433P
Bourns SRF1260-100M Coupled Inductor

Bourns SRF1260-100M Coupled Inductor

Supplier's Site
Coupled Inductors - 1728570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
1728570
Coupled Inductors 1728570
Bourns SRF1260-100M Coupled Inductor

Bourns SRF1260-100M Coupled Inductor

Supplier's Site
SMD 10UH Inductor and Choke - 73-SRF1260-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH Inductor and Choke
73-SRF1260-100M
SMD 10UH Inductor and Choke 73-SRF1260-100M
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1260-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-100M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1260-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1124417-SRF1260-100M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1124417-SRF1260-100M
Win Source Part Number: 1124417-SRF1260-100M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 40 µH Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 5.35 A Current Rating - Series: 2.67 A Current Saturation - Parallel: 7.17 A Current Saturation - Series: 3.59 A DC Resistance (DCR) - Parallel: 24.6mOhm Max DC Resistance (DCR) - Series: 93.4mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1260-100M.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-100MCT,SRF12 60-100MDKR,SRF126010 0M,SRF1260-100MTR Base Product Number: SRF1260

Win Source Part Number: 1124417-SRF1260-100M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 40 µH
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 5.35 A
Current Rating - Series: 2.67 A
Current Saturation - Parallel: 7.17 A
Current Saturation - Series: 3.59 A
DC Resistance (DCR) - Parallel: 24.6mOhm Max
DC Resistance (DCR) - Series: 93.4mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1260-100M.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-100MCT,SRF1260-100MDKR,SRF1260100M,SRF1260-100MTR
Base Product Number: SRF1260

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-100MDKR-ND
Arrays, Signal Transformers SRF1260-100MDKR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-100MTR-ND
Arrays, Signal Transformers SRF1260-100MTR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-100MCT-ND
Arrays, Signal Transformers SRF1260-100MCT-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard

Buy Now Datasheet
Inductor, Dual, 10Uh Para., Power; Product Range Bourns - 23T1252 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 10Uh Para., Power; Product Range Bourns
23T1252
Inductor, Dual, 10Uh Para., Power; Product Range Bourns 23T1252
INDUCTOR, DUAL, 10UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:10µH; RMS Current - Parallel:5.35A; Saturation Current - Parallel:7.17A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 10UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:10µH; RMS Current - Parallel:5.35A; Saturation Current - Parallel:7.17A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, 5.35A, 20%; Product Range Bourns - 14T0921 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 5.35A, 20%; Product Range Bourns
14T0921
Power Inductor, 10Uh, 5.35A, 20%; Product Range Bourns 14T0921
POWER INDUCTOR, 10UH, 5.35A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:10µH; RMS Current, Parallel:5.35A; Saturation Current, Parallel:7.17A; DC Resistance Max, Parallel:0.0246ohm; Product Length:12.5mm; Inductance:10µHRoHS Compliant: Yes

POWER INDUCTOR, 10UH, 5.35A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:10µH; RMS Current, Parallel:5.35A; Saturation Current, Parallel:7.17A; DC Resistance Max, Parallel:0.0246ohm; Product Length:12.5mm; Inductance:10µHRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7633433 7633433P 73-SRF1260-100M 1124417-SRF1260-100M SRF1260-100MDKR-ND 23T1252 14T0921
Product Name Coupled Inductors Coupled Inductors SMD 10UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers Inductor, Dual, 10Uh Para., Power; Product Range Bourns Power Inductor, 10Uh, 5.35A, 20%; Product Range Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite
Inductance Range 10 microH 10 microH
Rated DC Current 5350 milliamps 5350 milliamps 5350 milliamps 5350 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1260 1260
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-39N 0201HL-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details