The SRF1260A-100M is a dual-winding shielded power inductor designed for various applications including DC/DC converters and power supplies. It features an inductance of 10 OºH when connected in parallel and 40 OºH when connected in series, with a tolerance of ±20%. The inductor has a maximum current rating of 5.35 A in parallel and 2.67 A in series, with saturation currents of 7.17 A and 3.59 A respectively. The DC resistance is specified at 24.6 mΩ for parallel connections and 93.4 mΩ for series connections. Operating temperature ranges from -40 °C to +125 °C, making it suitable for a wide range of environments. The product is RoHS compliant, halogen-free, and AEC-Q200 compliant, ensuring it meets industry standards for safety and environmental impact. It is packaged in reels of 400 pieces for efficient handling and assembly.
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1260A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-100M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard
Win Source Part Number: 1274982-SRF1260A-100
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 40 µH
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 5.35 A
Current Rating - Series: 2.67 A
Current Saturation - Parallel: 7.17 A
Current Saturation - Series: 3.59 A
DC Resistance (DCR) - Parallel: 24.6mOhm Max
DC Resistance (DCR) - Series: 93.4mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRF1260A-100MTR,
Base Product Number: SRF1260A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF1260A-100M | 118-SRF1260A-100MTR-ND | 1274982-SRF1260A-100M |
| Product Name | SMD 10UH Inductor and Choke | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | ||
| Core Material | Ferrite | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |