Bourns, Inc. Arrays, Signal Transformers SRF1280A-2R2Y

Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 118-SRF1280A-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280A-2R2YDKR-ND
Arrays, Signal Transformers 118-SRF1280A-2R2YDKR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280A-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280A-2R2YCT-ND
Arrays, Signal Transformers 118-SRF1280A-2R2YCT-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280A-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280A-2R2YTR-ND
Arrays, Signal Transformers 118-SRF1280A-2R2YTR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard

Buy Now Datasheet
SMD 2.2UH Inductor and Choke - 73-SRF1280A-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH Inductor and Choke
73-SRF1280A-2R2Y
SMD 2.2UH Inductor and Choke 73-SRF1280A-2R2Y
INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1280A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-2R2Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1280A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF1280A-2R2YDKR-ND 73-SRF1280A-2R2Y
Product Name Arrays, Signal Transformers SMD 2.2UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0092 to 0.0338 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers