Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260A-6R8Y

Description
Win Source Part Number: 1274971-SRF1260A-6R8 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 27.2 µH Inductance - Connected In Parallel: 6.8 µH Current Rating - Parallel: 6.64 A Current Rating - Series: 3.32 A Current Saturation - Parallel: 8.68 A Current Saturation - Series: 4.34 A DC Resistance (DCR) - Parallel: 18.6mOhm Max DC Resistance (DCR) - Series: 67.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-6R8YTR,SRF1 260A-6R8YDKR,SRF1260 A-6R8YCT,118-SRF1260 A-6R8YCT,SRF1260A-6R 8Y,118-SRF1260A-6R8Y TR,118-SRF1260A-6R8Y DKR,SRF1260A-6R8YDKR ,SRF1260A-6R8YTR,SRF 1260A-6R8YCT Base Product Number: SRF1260A
Request a Quote Datasheet
Description
Win Source Part Number: 1274971-SRF1260A-6R8 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 27.2 µH Inductance - Connected In Parallel: 6.8 µH Current Rating - Parallel: 6.64 A Current Rating - Series: 3.32 A Current Saturation - Parallel: 8.68 A Current Saturation - Series: 4.34 A DC Resistance (DCR) - Parallel: 18.6mOhm Max DC Resistance (DCR) - Series: 67.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-6R8YTR,SRF1 260A-6R8YDKR,SRF1260 A-6R8YCT,118-SRF1260 A-6R8YCT,SRF1260A-6R 8Y,118-SRF1260A-6R8Y TR,118-SRF1260A-6R8Y DKR,SRF1260A-6R8YDKR ,SRF1260A-6R8YTR,SRF 1260A-6R8YCT Base Product Number: SRF1260A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274971-SRF1260A-6R8Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274971-SRF1260A-6R8Y
Win Source Part Number: 1274971-SRF1260A-6R8 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 27.2 µH Inductance - Connected In Parallel: 6.8 µH Current Rating - Parallel: 6.64 A Current Rating - Series: 3.32 A Current Saturation - Parallel: 8.68 A Current Saturation - Series: 4.34 A DC Resistance (DCR) - Parallel: 18.6mOhm Max DC Resistance (DCR) - Series: 67.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-6R8YTR,SRF1 260A-6R8YDKR,SRF1260 A-6R8YCT,118-SRF1260 A-6R8YCT,SRF1260A-6R 8Y,118-SRF1260A-6R8Y TR,118-SRF1260A-6R8Y DKR,SRF1260A-6R8YDKR ,SRF1260A-6R8YTR,SRF 1260A-6R8YCT Base Product Number: SRF1260A

Win Source Part Number: 1274971-SRF1260A-6R8Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 27.2 µH
Inductance - Connected In Parallel: 6.8 µH
Current Rating - Parallel: 6.64 A
Current Rating - Series: 3.32 A
Current Saturation - Parallel: 8.68 A
Current Saturation - Series: 4.34 A
DC Resistance (DCR) - Parallel: 18.6mOhm Max
DC Resistance (DCR) - Series: 67.2mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-6R8YTR,SRF1260A-6R8YDKR,SRF1260A-6R8YCT,118-SRF1260A-6R8YCT,SRF1260A-6R8Y,118-SRF1260A-6R8YTR,118-SRF1260A-6R8YDKR,SRF1260A-6R8YDKR,SRF1260A-6R8YTR,SRF1260A-6R8YCT
Base Product Number: SRF1260A

Buy Now Datasheet
SMD 6.8UH Inductor and Choke - 73-SRF1260A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH Inductor and Choke
73-SRF1260A-6R8Y
SMD 6.8UH Inductor and Choke 73-SRF1260A-6R8Y
INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF1260A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-6R8Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF1260A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 118-SRF1260A-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-6R8YCT-ND
Arrays, Signal Transformers 118-SRF1260A-6R8YCT-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-6R8YTR-ND
Arrays, Signal Transformers 118-SRF1260A-6R8YTR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-6R8YDKR-ND
Arrays, Signal Transformers 118-SRF1260A-6R8YDKR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard

Buy Now Datasheet
Inductor, Dual, 6.8Uh, 8.68A, Pwr, Para.; Product Range Bourns - 87X9414 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 6.8Uh, 8.68A, Pwr, Para.; Product Range Bourns
87X9414
Inductor, Dual, 6.8Uh, 8.68A, Pwr, Para.; Product Range Bourns 87X9414
INDUCTOR, DUAL, 6.8UH, 8.68A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:6.8µH; RMS Current - Parallel:6.64A; Saturation Current - Parallel:8.68A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 6.8UH, 8.68A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:6.8µH; RMS Current - Parallel:6.64A; Saturation Current - Parallel:8.68A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274971-SRF1260A-6R8Y 73-SRF1260A-6R8Y 118-SRF1260A-6R8YCT-ND 87X9414
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 6.8UH Inductor and Choke Arrays, Signal Transformers Inductor, Dual, 6.8Uh, 8.68A, Pwr, Para.; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0186 ohms 0.0186 to 0.0672 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details