Bourns, Inc. Common Mode Chokes - SRF3216A-900Y SRF3216A-900Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897378-SRF3216A-900Y Series: SRF3216A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF3216A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF3216A-900YDKR, SRF3216A-900YTR, SRF3216A-900YCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897378-SRF3216A-900Y Series: SRF3216A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF3216A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF3216A-900YDKR, SRF3216A-900YTR, SRF3216A-900YCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - SRF3216A-900Y
897378-SRF3216A-900Y
Common Mode Chokes - SRF3216A-900Y 897378-SRF3216A-900Y
Manufacturer: Bourns Inc. Win Source Part Number: 897378-SRF3216A-900Y Series: SRF3216A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF3216A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF3216A-900YDKR, SRF3216A-900YTR, SRF3216A-900YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897378-SRF3216A-900Y
Series: SRF3216A
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF3216A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF3216A-900YDKR, SRF3216A-900YTR, SRF3216A-900YCT

Buy Now Datasheet
Automotive SMD 400MA 90OHM Inductor and Choke - 839-SRF3216A-900Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 400MA 90OHM Inductor and Choke
839-SRF3216A-900Y
Automotive SMD 400MA 90OHM Inductor and Choke 839-SRF3216A-900Y
CMC 400MA 2LN 90OHM SMD AEC-Q200 Product overview: SRF3216A-900Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400MA, 90OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 400MA, 90OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-900Y can be used for catalog matching and distributor lookup.

CMC 400MA 2LN 90OHM SMD AEC-Q200 Product overview: SRF3216A-900Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400MA, 90OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 400MA, 90OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-900Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF3216A-900YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-900YCT-ND
Common Mode Chokes SRF3216A-900YCT-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-900YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-900YDKR-ND
Common Mode Chokes SRF3216A-900YDKR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-900YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-900YTR-ND
Common Mode Chokes SRF3216A-900YTR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897378-SRF3216A-900Y 839-SRF3216A-900Y SRF3216A-900YCT-ND
Product Name Common Mode Chokes - SRF3216A-900Y Automotive SMD 400MA 90OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Technology Data Line/Signal Line
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details