Bourns, Inc. Fixed Inductors SRN2510F-1R5M

Description
1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2510F-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-1R5MCT-ND
Fixed Inductors SRN2510F-1R5MCT-ND
1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-1R5MDKR-ND
Fixed Inductors SRN2510F-1R5MDKR-ND
1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-1R5MTR-ND
Fixed Inductors SRN2510F-1R5MTR-ND
1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, Semishld, 1.5Uh, 3.2A; Inductance Bourns - 72AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Semishld, 1.5Uh, 3.2A; Inductance Bourns
72AC6667
Power Inductor, Semishld, 1.5Uh, 3.2A; Inductance Bourns 72AC6667
POWER INDUCTOR, SEMISHLD, 1.5UH, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.8A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SEMISHLD, 1.5UH, 3.2A; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):3.8A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2510F-1R5MCT-ND 72AC6667
Product Name Fixed Inductors Power Inductor, Semishld, 1.5Uh, 3.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers