Bourns, Inc. Filters - Common Mode Chokes SRF2012-501YA

Description
Win Source Part Number: 1277132-SRF2012-501Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel (TR) Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF2012
Request a Quote Datasheet
Description
Win Source Part Number: 1277132-SRF2012-501Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel (TR) Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277132-SRF2012-501YA
Filters - Common Mode Chokes 1277132-SRF2012-501YA
Win Source Part Number: 1277132-SRF2012-501Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel (TR) Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF2012

Win Source Part Number: 1277132-SRF2012-501YA
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF2012

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-501YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-501YADKR-ND
Common Mode Chokes 118-SRF2012-501YADKR-ND
CMC 300MA 2LN 500 OHM SMD

CMC 300MA 2LN 500 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-501YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-501YATR-ND
Common Mode Chokes 118-SRF2012-501YATR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR 500mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR 500mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-501YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-501YACT-ND
Common Mode Chokes 118-SRF2012-501YACT-ND
CMC 300MA 2LN 500 OHM SMD

CMC 300MA 2LN 500 OHM SMD

Buy Now Datasheet
SMD 300MA 500 OHM Inductor and Choke - 839-SRF2012-501YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 500 OHM Inductor and Choke
839-SRF2012-501YA
SMD 300MA 500 OHM Inductor and Choke 839-SRF2012-501YA
CMC 300MA 2LN 500 OHM SMD Product overview: SRF2012-501YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-501YA can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 500 OHM SMD Product overview: SRF2012-501YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-501YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277132-SRF2012-501YA 118-SRF2012-501YADKR-ND 839-SRF2012-501YA
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 300MA 500 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details