Bourns, Inc. 4.7UH 750MA 400MOHM Inductor and Choke SRN2009T-4R7M

Description
FIXED IND 4.7UH 750MA 400MOHM SM Product overview: SRN2009T-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 750MA 400MOHM SM Product overview: SRN2009T-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 750MA 400MOHM Inductor and Choke - 71-SRN2009T-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 750MA 400MOHM Inductor and Choke
71-SRN2009T-4R7M
4.7UH 750MA 400MOHM Inductor and Choke 71-SRN2009T-4R7M
FIXED IND 4.7UH 750MA 400MOHM SM Product overview: SRN2009T-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 750MA 400MOHM SM Product overview: SRN2009T-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2009T-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-4R7MCT-ND
Fixed Inductors SRN2009T-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-4R7MDKR-ND
Fixed Inductors SRN2009T-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-4R7MTR-ND
Fixed Inductors SRN2009T-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274441-SRN2009T-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274441-SRN2009T-4R7M
Win Source Part Number: 1274441-SRN2009T-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2009T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 90MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 400mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2009T-4R7MCT,SRN2 009T-4R7MTR,SRN2009T -4R7MDKR Base Product Number: SRN2009T Current - Saturation (Isat): 750mA

Win Source Part Number: 1274441-SRN2009T-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 90MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 400mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-4R7MCT,SRN2009T-4R7MTR,SRN2009T-4R7MDKR
Base Product Number: SRN2009T
Current - Saturation (Isat): 750mA

Buy Now Datasheet
Inductor, 4.7Uh, 0.75A, Semi-Shld; Inductance Bourns - 43AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.75A, Semi-Shld; Inductance Bourns
43AC9505
Inductor, 4.7Uh, 0.75A, Semi-Shld; Inductance Bourns 43AC9505
INDUCTOR, 4.7UH, 0.75A, SEMI-SHLD; Inductance:4.7µH; RMS Current (Irms):750mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC RoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.75A, SEMI-SHLD; Inductance:4.7µH; RMS Current (Irms):750mA; Inductor Construction:Semishielded; Saturation Current (Isat):750mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2009T-4R7M SRN2009T-4R7MCT-ND 1274441-SRN2009T-4R7M 43AC9505
Product Name 4.7UH 750MA 400MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 4.7Uh, 0.75A, Semi-Shld; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers