Bourns, Inc. Arrays, Signal Transformers SRF1260-330M

Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-330MTR-ND
Arrays, Signal Transformers SRF1260-330MTR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-330MCT-ND
Arrays, Signal Transformers SRF1260-330MCT-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-330MDKR-ND
Arrays, Signal Transformers SRF1260-330MDKR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard

Buy Now Datasheet
SMD 33UH Inductor and Choke - 73-SRF1260-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-SRF1260-330M
SMD 33UH Inductor and Choke 73-SRF1260-330M
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1260-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-330M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1260-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coupled Inductors - 1808856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
1808856
Coupled Inductors 1808856
Bourns SRF1260-330M Coupled Inductor

Bourns SRF1260-330M Coupled Inductor

Supplier's Site
Coupled Inductors - 1808950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
1808950
Coupled Inductors 1808950
Bourns SRF1260-330M Coupled Inductor

Bourns SRF1260-330M Coupled Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274991-SRF1260-330M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274991-SRF1260-330M
Win Source Part Number: 1274991-SRF1260-330M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 132 µH Inductance - Connected In Parallel: 33 µH Current Rating - Parallel: 3.28 A Current Rating - Series: 1.64 A Current Saturation - Parallel: 3.84 A Current Saturation - Series: 1.92 A DC Resistance (DCR) - Parallel: 61.8mOhm Max DC Resistance (DCR) - Series: 256mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-330MDKR,SRF1 260-330MCT,SRF1260-3 30MTR,SRF1260330M Base Product Number: SRF1260

Win Source Part Number: 1274991-SRF1260-330M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 132 µH
Inductance - Connected In Parallel: 33 µH
Current Rating - Parallel: 3.28 A
Current Rating - Series: 1.64 A
Current Saturation - Parallel: 3.84 A
Current Saturation - Series: 1.92 A
DC Resistance (DCR) - Parallel: 61.8mOhm Max
DC Resistance (DCR) - Series: 256mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-330MDKR,SRF1260-330MCT,SRF1260-330MTR,SRF1260330M
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns - 14T0940 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns
14T0940
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns 14T0940
POWER INDUCTOR, 33UH, 3.28A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.28A; Saturation Current, Parallel:3.84A; DC Resistance Max, Parallel:0.0618ohm; Product Length:12.5mm; Inductance:33µHRoHS Compliant: Yes

POWER INDUCTOR, 33UH, 3.28A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.28A; Saturation Current, Parallel:3.84A; DC Resistance Max, Parallel:0.0618ohm; Product Length:12.5mm; Inductance:33µHRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns - 14T0939 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns
14T0939
Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns 14T0939
POWER INDUCTOR, 33UH, 3.28A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.28A; Saturation Current, Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 3.28A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.28A; Saturation Current, Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 33Uh Para., Power; Product Range Bourns - 23T1261 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 33Uh Para., Power; Product Range Bourns
23T1261
Inductor, Dual, 33Uh Para., Power; Product Range Bourns 23T1261
INDUCTOR, DUAL, 33UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.28A; Saturation Current - Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 33UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.28A; Saturation Current - Parallel:3.84A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-330MTR-ND 73-SRF1260-330M 1808856 1274991-SRF1260-330M 14T0940 14T0939
Product Name Arrays, Signal Transformers SMD 33UH Inductor and Choke Coupled Inductors Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns Power Inductor, 33Uh, 3.28A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0618 to 0.2560 ohms 0.0618 ohms 0.0618 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2469829 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details