2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
CMC 2MH 600MA 2LN SMD AEC-Q200 Product overview: SRF0905A-202Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2MH, 600MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-202Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277161-SRF0905A-202
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 600mA
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 3 kOhms @ 1 MHz
Inductance @ Frequency: 2 mH @ 100 kHz
DC Resistance (DCR) (Max): 420mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0905A-202YTR,SRF0
Base Product Number: SRF0905A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0905A-202YDKR-ND | 839-SRF0905A-202Y | 1277161-SRF0905A-202Y |
| Product Name | Common Mode Chokes | Automotive SMD 2MH 600MA Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.4200 ohms | 0.4200 ohms | |
| Rated DC Current | 600 milliamps | 600 milliamps |