Bourns, Inc. Fixed Inductors SRN2012T-6R8K

Description
6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN2012T-6R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-6R8KCT-ND
Fixed Inductors 118-SRN2012T-6R8KCT-ND
6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-6R8KTR-ND
Fixed Inductors 118-SRN2012T-6R8KTR-ND
6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2388290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388290
Surface Mount Inductors 2388290
Bourns SRN2012T-6R8K Power Inductor

Bourns SRN2012T-6R8K Power Inductor

Supplier's Site
Surface Mount Inductors - 2388290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388290P
Surface Mount Inductors 2388290P
Bourns SRN2012T-6R8K Power Inductor

Bourns SRN2012T-6R8K Power Inductor

Supplier's Site
Surface Mount Inductors - 2388289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388289
Surface Mount Inductors 2388289
Bourns SRN2012T-6R8K Power Inductor

Bourns SRN2012T-6R8K Power Inductor

Supplier's Site
Power Inductor, 6.8Uh, Semishield, 0.7A Rohs Compliant Bourns - 85AJ5043 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Semishield, 0.7A Rohs Compliant Bourns
85AJ5043
Power Inductor, 6.8Uh, Semishield, 0.7A Rohs Compliant Bourns 85AJ5043
POWER INDUCTOR, 6.8UH, SEMISHIELD, 0.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SEMISHIELD, 0.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN2012T-6R8KDKR-ND 2388290 85AJ5043
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 6.8Uh, Semishield, 0.7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details