100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF4530A-101YHTR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |