Bourns, Inc. Automotive SMD 10UH 1.6A Inductor and Choke SRF0905A-100Y

Description
CMC 10UH 1.6A 2LN SMD AEC-Q200 Product overview: SRF0905A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10UH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10UH, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 10UH 1.6A 2LN SMD AEC-Q200 Product overview: SRF0905A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10UH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10UH, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10UH 1.6A Inductor and Choke - 839-SRF0905A-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10UH 1.6A Inductor and Choke
839-SRF0905A-100Y
Automotive SMD 10UH 1.6A Inductor and Choke 839-SRF0905A-100Y
CMC 10UH 1.6A 2LN SMD AEC-Q200 Product overview: SRF0905A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10UH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10UH, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-100Y can be used for catalog matching and distributor lookup.

CMC 10UH 1.6A 2LN SMD AEC-Q200 Product overview: SRF0905A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10UH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10UH, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466313
Surface Mount Inductors 466313
Bourns SRF0905A-100Y

Bourns SRF0905A-100Y

Supplier's Site
Common Mode Chokes - SRF0905A-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-100YDKR-ND
Common Mode Chokes SRF0905A-100YDKR-ND
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-100YCT-ND
Common Mode Chokes SRF0905A-100YCT-ND
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-100YTR-ND
Common Mode Chokes SRF0905A-100YTR-ND
10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905A-100Y
897362-SRF0905A-100Y
Common Mode Chokes - SRF0905A-100Y 897362-SRF0905A-100Y
Manufacturer: Bourns Inc. Win Source Part Number: 897362-SRF0905A-100Y Series: SRF0905A Operating Temperature Range: -40°C ~ 105°C Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0905A Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0905A-100YCT, SRF0905A-100YDKR, SRF0905A-100YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897362-SRF0905A-100Y
Series: SRF0905A
Operating Temperature Range: -40°C ~ 105°C
Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905A
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0905A-100YCT, SRF0905A-100YDKR, SRF0905A-100YTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF0905A-100Y 466313 SRF0905A-100YDKR-ND 897362-SRF0905A-100Y
Product Name Automotive SMD 10UH 1.6A Inductor and Choke Surface Mount Inductors Common Mode Chokes Common Mode Chokes - SRF0905A-100Y
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Core Material Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 4-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0130 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details