Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF0703A-470M

Description
Win Source Part Number: 1275002-SRF0703A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 194.2 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.08 A Current Rating - Series: 542 mA Current Saturation - Parallel: 1.14 A Current Saturation - Series: 570 mA DC Resistance (DCR) - Parallel: 338mOhm Max DC Resistance (DCR) - Series: 1.28Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-470MTR,SRF0 703A-470MCT,SRF0703A -470MDKR Base Product Number: SRF0703A
Request a Quote Datasheet
Description
Win Source Part Number: 1275002-SRF0703A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 194.2 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.08 A Current Rating - Series: 542 mA Current Saturation - Parallel: 1.14 A Current Saturation - Series: 570 mA DC Resistance (DCR) - Parallel: 338mOhm Max DC Resistance (DCR) - Series: 1.28Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-470MTR,SRF0 703A-470MCT,SRF0703A -470MDKR Base Product Number: SRF0703A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275002-SRF0703A-470M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275002-SRF0703A-470M
Win Source Part Number: 1275002-SRF0703A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 194.2 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.08 A Current Rating - Series: 542 mA Current Saturation - Parallel: 1.14 A Current Saturation - Series: 570 mA DC Resistance (DCR) - Parallel: 338mOhm Max DC Resistance (DCR) - Series: 1.28Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-470MTR,SRF0 703A-470MCT,SRF0703A -470MDKR Base Product Number: SRF0703A

Win Source Part Number: 1275002-SRF0703A-470M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 194.2 µH
Inductance - Connected In Parallel: 47 µH
Current Rating - Parallel: 1.08 A
Current Rating - Series: 542 mA
Current Saturation - Parallel: 1.14 A
Current Saturation - Series: 570 mA
DC Resistance (DCR) - Parallel: 338mOhm Max
DC Resistance (DCR) - Series: 1.28Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-470MTR,SRF0703A-470MCT,SRF0703A-470MDKR
Base Product Number: SRF0703A

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-470MDKR-ND
Arrays, Signal Transformers SRF0703A-470MDKR-ND
Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-470MTR-ND
Arrays, Signal Transformers SRF0703A-470MTR-ND
Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-470MCT-ND
Arrays, Signal Transformers SRF0703A-470MCT-ND
Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
SMD 47UH Inductor and Choke - 73-SRF0703A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH Inductor and Choke
73-SRF0703A-470M
SMD 47UH Inductor and Choke 73-SRF0703A-470M
INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF0703A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-470M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF0703A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1275002-SRF0703A-470M SRF0703A-470MDKR-ND 73-SRF0703A-470M
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 47UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.3380 ohms 0.3380 to 1.28 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details