CMC 180UH 300MA 2LN 500 OHM SMD Product overview: SRF0602-181Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 300MA, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 300MA, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-181Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277163-SRF0602-181Y
Category: Filters>Common Mode Chokes
Series: SRF0602
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 3 MHz
Inductance @ Frequency: 180 µH @ 10 kHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRF0602-181Y,SRF060
Base Product Number: SRF0602
180µH @ 10kHz 2 Line Common Mode Choke Surface Mount 500 Ohms @ 3MHz 300mA DCR 250mOhm
CMC 180UH 300MA 2LN 500 OHM SMD
CMC 180UH 300MA 2LN 500 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF0602-181Y | 1277163-SRF0602-181Y | 118-SRF0602-181YTR-ND |
| Product Name | SMD 180UH 300MA 500 OHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Line | ||
| Core Material | Ferrite | ||
| Inductance Range | 180 microH | 180 microH |