IND DUAL 820UH 20% 0.27A SHLD
IND DUAL 820UH 20% 0.27A SHLD
IND DUAL 820UH 20% 0.27A SHLD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF0703HA-821MCT-ND |
| Product Name | Arrays, Signal Transformers |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) |