Bourns SRF3225AB-101Y Common Mode Choke
Bourns SRF3225AB-101Y Common Mode Choke
Bourns SRF3225AB-101Y Common Mode Choke
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm
Win Source Part Number: 1369403-SRF3225AB-10
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: SRF3225AB
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: SRF3225
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 5.5 kOhms @ 10 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 3.5Ohm
Inductance @ Frequency: 100 µH @ 100 kHz
CMC 100UH 100MA 2LN 5.5KOHM SMD Product overview: SRF3225AB-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 100MA, 5.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 100MA, 5.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3225AB-101Y can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475902 | 118-SRF3225AB-101YTR-ND | 1369403-SRF3225AB-101Y | 839-SRF3225AB-101Y |
| Product Name | Common Mode Chokes | Common Mode Chokes | Filters - Common Mode Chokes | SMD 100UH 100MA 5.5KOHM Inductor and Choke |
| Core Material | Ferrite; Ferrite | |||
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Inductance Range | 100 microH | 100 microH | ||
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | |
| Impedance | 5500 ohms | 5500 ohms | 5500 ohms |