Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 254mOhm Max DC Resistance (DCR) - Parallel 1.48A Nonstandard
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1260A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-151M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274980-SRF1260A-151
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 600 µH
Inductance - Connected In Parallel: 150 µH
Current Rating - Parallel: 1.48 A
Current Rating - Series: 739 mA
Current Saturation - Parallel: 1.81 A
Current Saturation - Series: 905 mA
DC Resistance (DCR) - Parallel: 254mOhm Max
DC Resistance (DCR) - Series: 972mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-151MDKR,SRF
Base Product Number: SRF1260A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1260A-151MTR-ND | 73-SRF1260A-151M | 1274980-SRF1260A-151M |
| Product Name | Arrays, Signal Transformers | SMD 150UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.2540 to 0.9720 ohms | 0.2540 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |