Bourns SRF3225TAC-220Y Common Mode Choke
Bourns SRF3225TAC-220Y Common Mode Choke
Bourns SRF3225TAC-220Y Common Mode Choke
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
CMC 22UH 250MA 2LN 1.1KOHM SMD Product overview: SRF3225TAC-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3225TAC-220Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097458-SRF3225TAC-2
Category: Filters>Common Mode Chokes
Series: SRF3225TAC
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 250mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.1 kOhms @ 10 MHz
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): SRF3225TAC-220YSRF32
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRF3225TAC-220YT
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475911 | 118-SRF3225TAC-220YTR-ND | 839-SRF3225TAC-220Y | 1097458-SRF3225TAC-220Y |
| Product Name | Common Mode Chokes | Common Mode Chokes | SMD 22UH 250MA 1.1KOHM Inductor and Choke | Filters - Common Mode Chokes |
| Core Material | Ferrite; Ferrite | |||
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Inductance Range | 22 microH | 22 microH | ||
| Rated DC Current | 250 milliamps | 250 milliamps | 250 milliamps | |
| Impedance | 1100 ohms | 1100 ohms | 1100 ohms |